Vishay Precision Group Metal Film Resistors - CPF21K8000FKE14

Description
Metal Film Resistors - Through Hole 2watts 1.8Kohms 1% 100ppm
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 2watts 1.8Kohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CPF21K8000FKE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CPF21K8000FKE14
Metal Film Resistors - CPF21K8000FKE14
Metal Film Resistors - Through Hole 2watts 1.8Kohms 1% 100ppm

Metal Film Resistors - Through Hole 2watts 1.8Kohms 1% 100ppm

Supplier's Site
Through Hole Resistors - 541-CPF21K8000FKE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CPF21K8000FKE14-ND
Through Hole Resistors 541-CPF21K8000FKE14-ND
CPF-2 1.8K 1% T-1 E14 E3

CPF-2 1.8K 1% T-1 E14 E3

Buy Now Datasheet
Metal Film Resistor, 1.8Kohm, 2W, 1%; Resistance Vishay - 41K8837 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 1.8Kohm, 2W, 1%; Resistance Vishay
41K8837
Metal Film Resistor, 1.8Kohm, 2W, 1%; Resistance Vishay 41K8837
METAL FILM RESISTOR, 1.8KOHM, 2W, 1%; Resistance:1.8kohm; Product Range:CPF Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 1.8KOHM, 2W, 1%; Resistance:1.8kohm; Product Range:CPF Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CPF21K8000FKE14 541-CPF21K8000FKE14-ND 41K8837
Product Name Metal Film Resistors - Through Hole Resistors Metal Film Resistor, 1.8Kohm, 2W, 1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Resistance Range 1800 ohms 1800 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691816 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details