Vishay Precision Group Through Hole Resistors CPF21K5000FKE14

Description
1.5 kOhms ±1% 2W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.5 kOhms ±1% 2W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-CPF21K5000FKE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CPF21K5000FKE14-ND
Through Hole Resistors 541-CPF21K5000FKE14-ND
1.5 kOhms ±1% 2W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film

1.5 kOhms ±1% 2W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CPF21K5000FKE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CPF21K5000FKE14
Metal Film Resistors - CPF21K5000FKE14
Metal Film Resistors - Through Hole 2watts 1.5Kohms 1% 100ppm

Metal Film Resistors - Through Hole 2watts 1.5Kohms 1% 100ppm

Supplier's Site
Resistor Flame Proof, 1.5Kohm, 2W, ±1%; Resistance Vishay - 08P0515 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Flame Proof, 1.5Kohm, 2W, ±1%; Resistance Vishay
08P0515
Resistor Flame Proof, 1.5Kohm, 2W, ±1%; Resistance Vishay 08P0515
RESISTOR FLAME PROOF, 1.5KOHM, 2W, ±1%; Resistance:1.5kohm; Product Range:CPF Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR FLAME PROOF, 1.5KOHM, 2W, ±1%; Resistance:1.5kohm; Product Range:CPF Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CPF21K5000FKE14-ND CPF21K5000FKE14 08P0515
Product Name Through Hole Resistors Metal Film Resistors - Resistor Flame Proof, 1.5Kohm, 2W, ±1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details