Vishay Precision Group Metal Film Resistors - CPF21K2000FKB14

Description
Metal Film Resistors - Through Hole 2watts 1.2Kohms 1%
Request a Quote
Description
Metal Film Resistors - Through Hole 2watts 1.2Kohms 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CPF21K2000FKB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CPF21K2000FKB14
Metal Film Resistors - CPF21K2000FKB14
Metal Film Resistors - Through Hole 2watts 1.2Kohms 1%

Metal Film Resistors - Through Hole 2watts 1.2Kohms 1%

Supplier's Site
Resistor, Metal Film, 1.2Kohm, 2W, 1%; Resistance Vishay - 42C6808 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 1.2Kohm, 2W, 1%; Resistance Vishay
42C6808
Resistor, Metal Film, 1.2Kohm, 2W, 1%; Resistance Vishay 42C6808
RESISTOR, METAL FILM, 1.2KOHM, 2W, 1%; Resistance:1.2kohm; Product Range:CPF Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: No

RESISTOR, METAL FILM, 1.2KOHM, 2W, 1%; Resistance:1.2kohm; Product Range:CPF Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CPF21K2000FKB14 42C6808
Product Name Metal Film Resistors - Resistor, Metal Film, 1.2Kohm, 2W, 1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leaded
Resistance Range 1200 ohms 1200 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4C2R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details