Vishay Precision Group Through Hole Resistors CPF21K0000FKB14

Description
CPF-2 1K 1% T-1 B14
Request a Quote Datasheet
Description
CPF-2 1K 1% T-1 B14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-CPF21K0000FKB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CPF21K0000FKB14-ND
Through Hole Resistors 541-CPF21K0000FKB14-ND
CPF-2 1K 1% T-1 B14

CPF-2 1K 1% T-1 B14

Buy Now Datasheet
Metal Film Resistors - - CPF21K0000FKB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CPF21K0000FKB14
Metal Film Resistors - CPF21K0000FKB14
Metal Film Resistors - Through Hole 2watts 1Kohms 1%

Metal Film Resistors - Through Hole 2watts 1Kohms 1%

Supplier's Site
Metal Film Resistor, 1Kohm, 2W, 1%; Resistance Vishay - 19C6894 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 1Kohm, 2W, 1%; Resistance Vishay
19C6894
Metal Film Resistor, 1Kohm, 2W, 1%; Resistance Vishay 19C6894
METAL FILM RESISTOR, 1KOHM, 2W, 1%; Resistance:1kohm; Product Range:CPF Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: No

METAL FILM RESISTOR, 1KOHM, 2W, 1%; Resistance:1kohm; Product Range:CPF Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CPF21K0000FKB14-ND CPF21K0000FKB14 19C6894
Product Name Through Hole Resistors Metal Film Resistors - Metal Film Resistor, 1Kohm, 2W, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details