Vishay Precision Group Metal Film Resistors - CPF218K000JKE14

Description
Metal Film Resistors - Through Hole 2watts 18Kohms 5%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 2watts 18Kohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CPF218K000JKE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CPF218K000JKE14
Metal Film Resistors - CPF218K000JKE14
Metal Film Resistors - Through Hole 2watts 18Kohms 5%

Metal Film Resistors - Through Hole 2watts 18Kohms 5%

Supplier's Site
Through Hole Resistors - 541-CPF218K000JKE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CPF218K000JKE14-ND
Through Hole Resistors 541-CPF218K000JKE14-ND
CPF-2 18K 5% T-1 E14 E3

CPF-2 18K 5% T-1 E14 E3

Buy Now Datasheet
Metal Film Resistor, 18Kohm, 2W, 5%; Resistance Vishay - 41K8847 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 18Kohm, 2W, 5%; Resistance Vishay
41K8847
Metal Film Resistor, 18Kohm, 2W, 5%; Resistance Vishay 41K8847
METAL FILM RESISTOR, 18KOHM, 2W, 5%; Resistance:18kohm; Product Range:CPF Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

METAL FILM RESISTOR, 18KOHM, 2W, 5%; Resistance:18kohm; Product Range:CPF Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CPF218K000JKE14 541-CPF218K000JKE14-ND 41K8847
Product Name Metal Film Resistors - Through Hole Resistors Metal Film Resistor, 18Kohm, 2W, 5%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Resistance Range 18000 ohms 18000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1260399 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details