Vishay Precision Group Metal Film Resistors - CPF218K000FKE14

Description
Metal Film Resistors - Through Hole 2watts 18Kohms 1% 100ppm
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 2watts 18Kohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CPF218K000FKE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CPF218K000FKE14
Metal Film Resistors - CPF218K000FKE14
Metal Film Resistors - Through Hole 2watts 18Kohms 1% 100ppm

Metal Film Resistors - Through Hole 2watts 18Kohms 1% 100ppm

Supplier's Site
Through Hole Resistors - 541-CPF218K000FKE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CPF218K000FKE14-ND
Through Hole Resistors 541-CPF218K000FKE14-ND
CPF-2 18K 1% T-1 E14 E3

CPF-2 18K 1% T-1 E14 E3

Buy Now Datasheet
RES.,METAL FILM, 18K OHM, 2W, 1%, +/-100PPM, AXIAL, BULK - 70205166 - Allied Electronics, Inc.
Fort Worth, TX, USA
RES.,METAL FILM, 18K OHM, 2W, 1%, +/-100PPM, AXIAL, BULK
70205166
RES.,METAL FILM, 18K OHM, 2W, 1%, +/-100PPM, AXIAL, BULK 70205166
RES.,METAL FILM, 18K OHM, 2W, 1%, +/-100PPM, AXIAL, BULK

RES.,METAL FILM, 18K OHM, 2W, 1%, +/-100PPM, AXIAL, BULK

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Allied Electronics, Inc.
Product Category Resistors Resistors Resistors
Product Number CPF218K000FKE14 541-CPF218K000FKE14-ND 70205166
Product Name Metal Film Resistors - Through Hole Resistors RES.,METAL FILM, 18K OHM, 2W, 1%, +/-100PPM, AXIAL, BULK
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leads
Resistance Range 18000 ohms 18000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614971-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.8 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details