Vishay Intertechnology, Inc. Res Metal Film 15 Ohm 1% 2W 100ppm/¦C AXL Thru-Hole CPF215R000FKB14

Description
Res Metal Film 15 Ohm 1% 2W 100ppm/¦C AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 15 Ohm 1% 2W 100ppm/¦C AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 15 Ohm 1% 2W 100ppm/¦C AXL Thru-Hole - CPF215R000FKB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 15 Ohm 1% 2W 100ppm/¦C AXL Thru-Hole
CPF215R000FKB14
Res Metal Film 15 Ohm 1% 2W 100ppm/¦C AXL Thru-Hole CPF215R000FKB14
Res Metal Film 15 Ohm 1% 2W 100ppm/¦C AXL Thru-Hole

Res Metal Film 15 Ohm 1% 2W 100ppm/¦C AXL Thru-Hole

Supplier's Site
Through Hole Resistors - 541-CPF215R000FKB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CPF215R000FKB14-ND
Through Hole Resistors 541-CPF215R000FKB14-ND
CPF-2 15 1% T-1 B14

CPF-2 15 1% T-1 B14

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPF215R000FKB14 541-CPF215R000FKB14-ND
Product Name Res Metal Film 15 Ohm 1% 2W 100ppm/¦C AXL Thru-Hole Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375190-VMS-R010-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E7 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through-Hole Resistors - 1-1623720-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 10 +/- %
View Details
3 suppliers