VISHAY PRECISION GROUP
CPF2150K00JKE14 -- CPF-2 150K 5% T-1 E14 E3 VISHAY
Vishay Precision Group
Cpf-2 150K 5% T-1 E14 E3 Vishay
CPF2150K00JKE14
Description
CPF-2 150K 5% T-1 E14 e3
Description
CPF-2 150K 5% T-1 E14 e3
Suppliers
Cpf-2 150K 5% T-1 E14 E3 Vishay
53R1754
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
53R1754 |
|
Product Name
|
Cpf-2 150K 5% T-1 E14 E3 Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
2 suppliers
Resistance Range
5 ohms
Temperature Coefficient
1200 ±ppm/°C
Power Rating
6 watts
View Details
2 suppliers
Federal Signal Corporation - Industrial Signaling and Systems
View Details