Vishay Precision Group Through Hole Resistors CPF212K000FKE14

Description
CAP
Request a Quote Datasheet
Description
CAP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-CPF212K000FKE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CPF212K000FKE14-ND
Through Hole Resistors 541-CPF212K000FKE14-ND
CAP

CAP

Buy Now Datasheet
Vishay/DaleMetal Film Resistors - - CPF212K000FKE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CPF212K000FKE14
Vishay/DaleMetal Film Resistors - CPF212K000FKE14
Vishay/DaleMetal Film Resistors - Through Hole 2watts 12Kohms 1% 100ppm

Vishay/DaleMetal Film Resistors - Through Hole 2watts 12Kohms 1% 100ppm

Supplier's Site
RES.,METAL FILM, 12K OHM, 2W, 1%, +/-100PPM, AXIAL, BULK - 70205161 - Allied Electronics, Inc.
Fort Worth, TX, USA
RES.,METAL FILM, 12K OHM, 2W, 1%, +/-100PPM, AXIAL, BULK
70205161
RES.,METAL FILM, 12K OHM, 2W, 1%, +/-100PPM, AXIAL, BULK 70205161
RES.,METAL FILM, 12K OHM, 2W, 1%, +/-100PPM, AXIAL, BULK

RES.,METAL FILM, 12K OHM, 2W, 1%, +/-100PPM, AXIAL, BULK

Supplier's Site
Metal Film Resistor, 12Kohm, 2W, 1%; Resistance Vishay - 84R1436 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 12Kohm, 2W, 1%; Resistance Vishay
84R1436
Metal Film Resistor, 12Kohm, 2W, 1%; Resistance Vishay 84R1436
METAL FILM RESISTOR, 12KOHM, 2W, 1%; Resistance:12kohm; Product Range:CPF Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

METAL FILM RESISTOR, 12KOHM, 2W, 1%; Resistance:12kohm; Product Range:CPF Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-CPF212K000FKE14-ND CPF212K000FKE14 70205161 84R1436
Product Name Through Hole Resistors Vishay/DaleMetal Film Resistors - RES.,METAL FILM, 12K OHM, 2W, 1%, +/-100PPM, AXIAL, BULK Metal Film Resistor, 12Kohm, 2W, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalFilm MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leads Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R511JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-1614965-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 24000 ohms
View Details
4 suppliers