Vishay Precision Group Metal Film Resistors - CPF2121K00FKE14

Description
Metal Film Resistors - Through Hole 2watts 121Kohms 1%
Request a Quote
Description
Metal Film Resistors - Through Hole 2watts 121Kohms 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CPF2121K00FKE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CPF2121K00FKE14
Metal Film Resistors - CPF2121K00FKE14
Metal Film Resistors - Through Hole 2watts 121Kohms 1%

Metal Film Resistors - Through Hole 2watts 121Kohms 1%

Supplier's Site
Resistor, Metal Film, 121Kohm, 2W, 1%; Resistance Vishay - 41K8842 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 121Kohm, 2W, 1%; Resistance Vishay
41K8842
Resistor, Metal Film, 121Kohm, 2W, 1%; Resistance Vishay 41K8842
RESISTOR, METAL FILM, 121KOHM, 2W, 1%; Resistance:121kohm; Product Range:CPF Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 121KOHM, 2W, 1%; Resistance:121kohm; Product Range:CPF Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CPF2121K00FKE14 41K8842
Product Name Metal Film Resistors - Resistor, Metal Film, 121Kohm, 2W, 1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leaded
Resistance Range 121000 ohms 121000 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1278369 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details