Vishay Precision Group Metal Film Resistors - CPF211K000FKE14

Description
Metal Film Resistors - Through Hole 2watts 11Kohms 1%
Request a Quote
Description
Metal Film Resistors - Through Hole 2watts 11Kohms 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CPF211K000FKE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CPF211K000FKE14
Metal Film Resistors - CPF211K000FKE14
Metal Film Resistors - Through Hole 2watts 11Kohms 1%

Metal Film Resistors - Through Hole 2watts 11Kohms 1%

Supplier's Site
Metal Film Resistor, 11Kohm, 2W, 1%; Resistance Vishay - 41K8841 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 11Kohm, 2W, 1%; Resistance Vishay
41K8841
Metal Film Resistor, 11Kohm, 2W, 1%; Resistance Vishay 41K8841
METAL FILM RESISTOR, 11KOHM, 2W, 1%; Resistance:11kohm; Product Range:CPF Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

METAL FILM RESISTOR, 11KOHM, 2W, 1%; Resistance:11kohm; Product Range:CPF Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CPF211K000FKE14 41K8841
Product Name Metal Film Resistors - Metal Film Resistor, 11Kohm, 2W, 1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leaded
Resistance Range 11000 ohms 11000 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.87 ohms
View Details
2 suppliers
Through Hole Resistors - 1722150 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT26A103JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers