Vishay Precision Group Cpf-2 110K 1% T-1 E14 E3 Vishay CPF2110K00FKE14

Description
CPF-2 110K 1% T-1 E14 e3
Description
CPF-2 110K 1% T-1 E14 e3

Suppliers

Company
Product
Description
Supplier Links
Cpf-2 110K 1% T-1 E14 E3 Vishay - 44T9613 - Newark, An Avnet Company
Chicago, IL, United States
Cpf-2 110K 1% T-1 E14 E3 Vishay
44T9613
Cpf-2 110K 1% T-1 E14 E3 Vishay 44T9613
CPF-2 110K 1% T-1 E14 e3

CPF-2 110K 1% T-1 E14 e3

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 44T9613
Product Name Cpf-2 110K 1% T-1 E14 E3 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.02E6 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details