Vishay Precision Group Res Metal Film 10 Ohm 1% 2W 100ppm/¦C AXL Thru-Hole CPF210R000FKB14

Description
Res Metal Film 10 Ohm 1% 2W 100ppm/¦C AXL Thru-Hole
Request a Quote
Description
Res Metal Film 10 Ohm 1% 2W 100ppm/¦C AXL Thru-Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 10 Ohm 1% 2W 100ppm/¦C AXL Thru-Hole - CPF210R000FKB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 10 Ohm 1% 2W 100ppm/¦C AXL Thru-Hole
CPF210R000FKB14
Res Metal Film 10 Ohm 1% 2W 100ppm/¦C AXL Thru-Hole CPF210R000FKB14
Res Metal Film 10 Ohm 1% 2W 100ppm/¦C AXL Thru-Hole

Res Metal Film 10 Ohm 1% 2W 100ppm/¦C AXL Thru-Hole

Supplier's Site
Resistors Cpf-2 10 1% T-1 B14 Vishay - 33K1188 - Newark, An Avnet Company
Chicago, IL, United States
Resistors Cpf-2 10 1% T-1 B14 Vishay
33K1188
Resistors Cpf-2 10 1% T-1 B14 Vishay 33K1188
RESISTORS CPF-2 10 1% T-1 B14

RESISTORS CPF-2 10 1% T-1 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CPF210R000FKB14 33K1188
Product Name Res Metal Film 10 Ohm 1% 2W 100ppm/¦C AXL Thru-Hole Resistors Cpf-2 10 1% T-1 B14 Vishay
Technology / Construction MetalFilm
Mounting / Packaging ThroughHole
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details