Vishay Precision Group Vishay/DaleMetal Film Resistors - CPF210R000BHE14

Description
Vishay/DaleMetal Film Resistors - Through Hole 2watts 10ohms 0.1%
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole 2watts 10ohms 0.1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CPF210R000BHE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CPF210R000BHE14
Vishay/DaleMetal Film Resistors - CPF210R000BHE14
Vishay/DaleMetal Film Resistors - Through Hole 2watts 10ohms 0.1%

Vishay/DaleMetal Film Resistors - Through Hole 2watts 10ohms 0.1%

Supplier's Site
Metal Film Resistor, 10 Ohm, 2W, 0.1%; Resistance Vishay - 84R1435 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 10 Ohm, 2W, 0.1%; Resistance Vishay
84R1435
Metal Film Resistor, 10 Ohm, 2W, 0.1%; Resistance Vishay 84R1435
METAL FILM RESISTOR, 10 OHM, 2W, 0.1%; Resistance:10ohm; Product Range:CPF Series; Power Rating:2W; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 10 OHM, 2W, 0.1%; Resistance:10ohm; Product Range:CPF Series; Power Rating:2W; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10R, 0.10%, 2W, Axial, Metal Film; Resistance Vishay - 33AC0540 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 0.10%, 2W, Axial, Metal Film; Resistance Vishay
33AC0540
Res, 10R, 0.10%, 2W, Axial, Metal Film; Resistance Vishay 33AC0540
RES, 10R, 0.10%, 2W, AXIAL, METAL FILM; Resistance:10ohm; Product Range:CPF Series; Power Rating:2W; Resistance Tolerance:± 0.1%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Film; RoHS Compliant: Yes

RES, 10R, 0.10%, 2W, AXIAL, METAL FILM; Resistance:10ohm; Product Range:CPF Series; Power Rating:2W; Resistance Tolerance:± 0.1%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Film; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CPF210R000BHE14 84R1435 33AC0540
Product Name Vishay/DaleMetal Film Resistors - Metal Film Resistor, 10 Ohm, 2W, 0.1%; Resistance Vishay Res, 10R, 0.10%, 2W, Axial, Metal Film; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leaded Axial Leads
Resistance Range 10 ohms 10 ohms 10 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details