Metal Film Resistors - Through Hole 2watts 10ohms 0.1%
CPF-2 10 .1% T-2 B14
CPF-2 METAL FILM RESISTORS, AXIAL LEADS ROHS COMPLIANT: NO
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CPF210R000BHB14 | 541-CPF210R000BHB14-ND | 42C6960 |
| Product Name | Metal Film Resistors - | Through Hole Resistors | Cpf-2 Metal Film Resistors, Axial Leads Rohs Compliant Vishay |
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | Axial Leads |
| Resistance Range | 10 ohms | ||
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | |
| Configuration | Single Resistor | Single Resistor |