10 kOhms ±1% 2W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film
Metal Film Resistors - Through Hole 2watts 10Kohms 1% 100ppm
Vishay CPF210K000FKE14 Resistor
RES.,METAL FILM, 10K OHM, 2W, 1%, +/-100PPM, AXIAL, BULK
METAL FILM RESISTOR, 10KOHM, 2W, 1%; Resistance:10kohm; Product Range:CPF Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes
| DigiKey | ASAP Semiconductor LLC | RS Components, Ltd. | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 541-CPF210K000FKE14-ND | CPF210K000FKE14 | 8307517 | 70205158 | 63M2712 |
| Product Name | Through Hole Resistors | Metal Film Resistors - | Through Hole Resistors | RES.,METAL FILM, 10K OHM, 2W, 1%, +/-100PPM, AXIAL, BULK | Metal Film Resistor, 10Kohm, 2W, 1%; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | General Use | General Use | |||
| Technology / Construction | MetalFilm | MetalFilm | Metal film | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | ThroughHole | Axial Leads | Axial Leaded |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |