Res Metal Film 10 Ohm 5% 2W 100ppm/¦C AXL Thru-Hole
Resistor,Metal Film,100Ohms,350WV,5
| ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CPF2100R00JKB14 | 42C7033 |
| Product Name | Res Metal Film 10 Ohm 5% 2W 100ppm/¦C AXL Thru-Hole | Resistor,metal Film,100Ohms,350Wv,5+/-% Tol,-100,100Ppm-Tc Vishay |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | ThroughHole | |
| Tolerance | 5 +/- % |