Vishay Intertechnology, Inc. Through Hole Resistors CPF2100R00FKEE6

Description
100 Ohms ±1% 2W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
100 Ohms ±1% 2W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-CPF2100R00FKEE6CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CPF2100R00FKEE6CT-ND
Through Hole Resistors 541-CPF2100R00FKEE6CT-ND
100 Ohms ±1% 2W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film

100 Ohms ±1% 2W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 541-CPF2100R00FKEE6TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CPF2100R00FKEE6TR-ND
Through Hole Resistors 541-CPF2100R00FKEE6TR-ND
100 Ohms ±1% 2W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film

100 Ohms ±1% 2W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CPF2100R00FKEE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CPF2100R00FKEE6
Metal Film Resistors - CPF2100R00FKEE6
Metal Film Resistors - Through Hole 2watts 100ohms 1%

Metal Film Resistors - Through Hole 2watts 100ohms 1%

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-CPF2100R00FKEE6CT-ND CPF2100R00FKEE6
Product Name Through Hole Resistors Metal Film Resistors -
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1468280 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details