Vishay Precision Group Metal Film Resistors - CPF2100R00FKE14

Description
Metal Film Resistors - Through Hole 2watts 10Kohms 1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 2watts 10Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CPF2100R00FKE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CPF2100R00FKE14
Metal Film Resistors - CPF2100R00FKE14
Metal Film Resistors - Through Hole 2watts 10Kohms 1%

Metal Film Resistors - Through Hole 2watts 10Kohms 1%

Supplier's Site
Through Hole Resistors - 541-CPF2100R00FKE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CPF2100R00FKE14-ND
Through Hole Resistors 541-CPF2100R00FKE14-ND
100 Ohms ±1% 2W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film

100 Ohms ±1% 2W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES.,METAL FILM, 100 OHM, 2W, 1%, +/-100PPM, AXIAL, BULK - 70205157 - Allied Electronics, Inc.
Fort Worth, TX, USA
RES.,METAL FILM, 100 OHM, 2W, 1%, +/-100PPM, AXIAL, BULK
70205157
RES.,METAL FILM, 100 OHM, 2W, 1%, +/-100PPM, AXIAL, BULK 70205157
RES.,METAL FILM, 100 OHM, 2W, 1%, +/-100PPM, AXIAL, BULK

RES.,METAL FILM, 100 OHM, 2W, 1%, +/-100PPM, AXIAL, BULK

Supplier's Site
Metal Film Resistor, 100 Ohm, 2W, 1%; Resistance Vishay - 29M9893 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 100 Ohm, 2W, 1%; Resistance Vishay
29M9893
Metal Film Resistor, 100 Ohm, 2W, 1%; Resistance Vishay 29M9893
METAL FILM RESISTOR, 100 OHM, 2W, 1%; Resistance:100ohm; Product Range:CPF Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes

METAL FILM RESISTOR, 100 OHM, 2W, 1%; Resistance:100ohm; Product Range:CPF Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CPF2100R00FKE14 541-CPF2100R00FKE14-ND 70205157 29M9893
Product Name Metal Film Resistors - Through Hole Resistors RES.,METAL FILM, 100 OHM, 2W, 1%, +/-100PPM, AXIAL, BULK Metal Film Resistor, 100 Ohm, 2W, 1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leads Axial Leaded
Resistance Range 10000 ohms 100 ohms 100 ohms 100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CF10LJ-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details