Vishay Precision Group Through Hole Resistors CPF2100R00FKB14

Description
CPF-2 100 1% T-1 B14
Request a Quote Datasheet
Description
CPF-2 100 1% T-1 B14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-CPF2100R00FKB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CPF2100R00FKB14-ND
Through Hole Resistors 541-CPF2100R00FKB14-ND
CPF-2 100 1% T-1 B14

CPF-2 100 1% T-1 B14

Buy Now Datasheet
Res Metal Film 100 Ohm 1% 2W 100ppm/¦C AXL Thru-Hole - CPF2100R00FKB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 100 Ohm 1% 2W 100ppm/¦C AXL Thru-Hole
CPF2100R00FKB14
Res Metal Film 100 Ohm 1% 2W 100ppm/¦C AXL Thru-Hole CPF2100R00FKB14
Res Metal Film 100 Ohm 1% 2W 100ppm/¦C AXL Thru-Hole

Res Metal Film 100 Ohm 1% 2W 100ppm/¦C AXL Thru-Hole

Supplier's Site
Metal Film Resistor; Resistance Vishay - 93B9679 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor; Resistance Vishay
93B9679
Metal Film Resistor; Resistance Vishay 93B9679
Metal Film Resistor; Resistance:100ohm; Product Range:CPF Series; Power Rating:-; Resistance Tolerance:-; Resistor Case / Package:-; Voltage Rating:-; Resistor Technology:-; Temperature Coefficient:-; Product Diameter:3.68mm RoHS Compliant: No

Metal Film Resistor; Resistance:100ohm; Product Range:CPF Series; Power Rating:-; Resistance Tolerance:-; Resistor Case / Package:-; Voltage Rating:-; Resistor Technology:-; Temperature Coefficient:-; Product Diameter:3.68mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CPF2100R00FKB14-ND CPF2100R00FKB14 93B9679
Product Name Through Hole Resistors Res Metal Film 100 Ohm 1% 2W 100ppm/¦C AXL Thru-Hole Metal Film Resistor; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14700 ohms
View Details
2 suppliers
Through Hole Resistors - 1249329 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R122JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details