Vishay Precision Group Metal Film Resistors - CPF2100K00FKRE6

Description
Metal Film Resistors - Through Hole 2watts 100Kohms 1%
Request a Quote
Description
Metal Film Resistors - Through Hole 2watts 100Kohms 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CPF2100K00FKRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CPF2100K00FKRE6
Metal Film Resistors - CPF2100K00FKRE6
Metal Film Resistors - Through Hole 2watts 100Kohms 1%

Metal Film Resistors - Through Hole 2watts 100Kohms 1%

Supplier's Site
Metal Film Resistor, 100Kohm, 2W, 1%, Full Reel; Resistance Vishay - 42C7000 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 100Kohm, 2W, 1%, Full Reel; Resistance Vishay
42C7000
Metal Film Resistor, 100Kohm, 2W, 1%, Full Reel; Resistance Vishay 42C7000
METAL FILM RESISTOR, 100KOHM, 2W, 1%, FULL REEL; Resistance:100kohm; Product Range:CPF Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 100KOHM, 2W, 1%, FULL REEL; Resistance:100kohm; Product Range:CPF Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CPF2100K00FKRE6 42C7000
Product Name Metal Film Resistors - Metal Film Resistor, 100Kohm, 2W, 1%, Full Reel; Resistance Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leaded
Resistance Range 100000 ohms 100000 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.13E6 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R241JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers