Vishay Precision Group Metal Film Resistors - CPF2100K00FKE14

Description
Metal Film Resistors - Through Hole 2watts 100ohms 1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 2watts 100ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CPF2100K00FKE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CPF2100K00FKE14
Metal Film Resistors - CPF2100K00FKE14
Metal Film Resistors - Through Hole 2watts 100ohms 1%

Metal Film Resistors - Through Hole 2watts 100ohms 1%

Supplier's Site
Through Hole Resistors - 541-CPF2100K00FKE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CPF2100K00FKE14-ND
Through Hole Resistors 541-CPF2100K00FKE14-ND
100 kOhms ±1% 2W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film

100 kOhms ±1% 2W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES.,METAL FILM, 100K OHM, 2W, 1%, +/-100PPM, AXIAL, BULK - 70205156 - Allied Electronics, Inc.
Fort Worth, TX, USA
RES.,METAL FILM, 100K OHM, 2W, 1%, +/-100PPM, AXIAL, BULK
70205156
RES.,METAL FILM, 100K OHM, 2W, 1%, +/-100PPM, AXIAL, BULK 70205156
RES.,METAL FILM, 100K OHM, 2W, 1%, +/-100PPM, AXIAL, BULK

RES.,METAL FILM, 100K OHM, 2W, 1%, +/-100PPM, AXIAL, BULK

Supplier's Site
Metal Film Resistor, 100Kohm, 2W, 1%; Resistance Vishay - 41K8840 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 100Kohm, 2W, 1%; Resistance Vishay
41K8840
Metal Film Resistor, 100Kohm, 2W, 1%; Resistance Vishay 41K8840
METAL FILM RESISTOR, 100KOHM, 2W, 1%; Resistance:100kohm; Product Range:CPF Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 100KOHM, 2W, 1%; Resistance:100kohm; Product Range:CPF Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100K, 2W, Axial, Metal Film Rohs Compliant Vishay - 13AJ4591 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 2W, Axial, Metal Film Rohs Compliant Vishay
13AJ4591
Res, 100K, 2W, Axial, Metal Film Rohs Compliant Vishay 13AJ4591
RES, 100K, 2W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 100K, 2W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CPF2100K00FKE14 541-CPF2100K00FKE14-ND 70205156 41K8840 13AJ4591
Product Name Metal Film Resistors - Through Hole Resistors RES.,METAL FILM, 100K OHM, 2W, 1%, +/-100PPM, AXIAL, BULK Metal Film Resistor, 100Kohm, 2W, 1%; Resistance Vishay Res, 100K, 2W, Axial, Metal Film Rohs Compliant Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leads Axial Leaded
Resistance Range 100 ohms 100000 ohms 100000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details