Vishay Precision Group Res Metal Film 100K Ohm 1% 2W 100ppm/¦C AXL Thru-Hole CPF2100K00FKB14

Description
Res Metal Film 100K Ohm 1% 2W 100ppm/¦C AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 100K Ohm 1% 2W 100ppm/¦C AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 100K Ohm 1% 2W 100ppm/¦C AXL Thru-Hole - CPF2100K00FKB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 100K Ohm 1% 2W 100ppm/¦C AXL Thru-Hole
CPF2100K00FKB14
Res Metal Film 100K Ohm 1% 2W 100ppm/¦C AXL Thru-Hole CPF2100K00FKB14
Res Metal Film 100K Ohm 1% 2W 100ppm/¦C AXL Thru-Hole

Res Metal Film 100K Ohm 1% 2W 100ppm/¦C AXL Thru-Hole

Supplier's Site
Resistor, Metal Film, 100Kohm, 2W, 1%; Resistance Vishay - 42C6998 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 100Kohm, 2W, 1%; Resistance Vishay
42C6998
Resistor, Metal Film, 100Kohm, 2W, 1%; Resistance Vishay 42C6998
RESISTOR, METAL FILM, 100KOHM, 2W, 1%; Resistance:100kohm; Product Range:CPF Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: No

RESISTOR, METAL FILM, 100KOHM, 2W, 1%; Resistance:100kohm; Product Range:CPF Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CPF2100K00FKB14 42C6998
Product Name Res Metal Film 100K Ohm 1% 2W 100ppm/¦C AXL Thru-Hole Resistor, Metal Film, 100Kohm, 2W, 1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leaded
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614910-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22100 ohms
View Details
2 suppliers
Surface Mount Resistors - 1260368 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375190-VMS-R010-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E7 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R203JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details