Vishay Intertechnology, Inc. Vishay/DaleMetal Film Resistors - CPF2 90.9K 1 T9

Description
Vishay/DaleMetal Film Resistors - Through Hole 2watts 90.9Kohms 1%
Request a Quote
Description
Vishay/DaleMetal Film Resistors - Through Hole 2watts 90.9Kohms 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CPF2 90.9K 1 T9 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CPF2 90.9K 1 T9
Vishay/DaleMetal Film Resistors - CPF2 90.9K 1 T9
Vishay/DaleMetal Film Resistors - Through Hole 2watts 90.9Kohms 1%

Vishay/DaleMetal Film Resistors - Through Hole 2watts 90.9Kohms 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CPF2 90.9K 1 T9
Product Name Vishay/DaleMetal Film Resistors -
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1722157 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers