Vishay Intertechnology, Inc. Vishay/DaleMetal Film Resistors - CPF2 10K 1 T1R36

Description
Vishay/DaleMetal Film Resistors - Through Hole 2watts 10Kohms 1%
Request a Quote
Description
Vishay/DaleMetal Film Resistors - Through Hole 2watts 10Kohms 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CPF2 10K 1 T1R36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CPF2 10K 1 T1R36
Vishay/DaleMetal Film Resistors - CPF2 10K 1 T1R36
Vishay/DaleMetal Film Resistors - Through Hole 2watts 10Kohms 1%

Vishay/DaleMetal Film Resistors - Through Hole 2watts 10Kohms 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CPF2 10K 1 T1R36
Product Name Vishay/DaleMetal Film Resistors -
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58C82LK-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details