Vishay Intertechnology, Inc. Through Hole Resistors CPF1R20000FNB14

Description
CPF-1 .2 1% T-00 B14
Request a Quote Datasheet
Description
CPF-1 .2 1% T-00 B14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-CPF1R20000FNB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CPF1R20000FNB14-ND
Through Hole Resistors 541-CPF1R20000FNB14-ND
CPF-1 .2 1% T-00 B14

CPF-1 .2 1% T-00 B14

Buy Now Datasheet
Res Metal Film 200m Ohm 1% 1W 200ppm/¦C AXL Thru-Hole - CPF1R20000FNB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 200m Ohm 1% 1W 200ppm/¦C AXL Thru-Hole
CPF1R20000FNB14
Res Metal Film 200m Ohm 1% 1W 200ppm/¦C AXL Thru-Hole CPF1R20000FNB14
Res Metal Film 200m Ohm 1% 1W 200ppm/¦C AXL Thru-Hole

Res Metal Film 200m Ohm 1% 1W 200ppm/¦C AXL Thru-Hole

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-CPF1R20000FNB14-ND CPF1R20000FNB14
Product Name Through Hole Resistors Res Metal Film 200m Ohm 1% 1W 200ppm/¦C AXL Thru-Hole
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C822J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1-1614893-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18200 ohms
View Details
2 suppliers