Vishay Intertechnology, Inc. Res Metal Film 90.9K Ohm 1% 1W 25ppm/¦C AXL Thru-Hole CPF190K900FEB14

Description
Res Metal Film 90.9K Ohm 1% 1W 25ppm/¦C AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 90.9K Ohm 1% 1W 25ppm/¦C AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 90.9K Ohm 1% 1W 25ppm/¦C AXL Thru-Hole - CPF190K900FEB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 90.9K Ohm 1% 1W 25ppm/¦C AXL Thru-Hole
CPF190K900FEB14
Res Metal Film 90.9K Ohm 1% 1W 25ppm/¦C AXL Thru-Hole CPF190K900FEB14
Res Metal Film 90.9K Ohm 1% 1W 25ppm/¦C AXL Thru-Hole

Res Metal Film 90.9K Ohm 1% 1W 25ppm/¦C AXL Thru-Hole

Supplier's Site
Through Hole Resistors - 541-CPF190K900FEB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CPF190K900FEB14-ND
Through Hole Resistors 541-CPF190K900FEB14-ND
CPF-1 90.9K 1% T-9 B14

CPF-1 90.9K 1% T-9 B14

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPF190K900FEB14 541-CPF190K900FEB14-ND
Product Name Res Metal Film 90.9K Ohm 1% 1W 25ppm/¦C AXL Thru-Hole Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers