82 Ohms ±5% 1W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film
RESISTOR METAL FILM 1W 82.0ohm
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CPF86DTR-ND | CPF182R000JKEE6 |
| Product Name | Through Hole Resistors | RESISTOR METAL FILM 1W 82.0 OHM |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | |
| Resistance Range | 82 ohms | 82 ohms |