Vishay Precision Group Metal Film Resistors - CPF182R000FKE14

Description
Metal Film Resistors - Through Hole 1watt 82ohms 1% 100ppm
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1watt 82ohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CPF182R000FKE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CPF182R000FKE14
Metal Film Resistors - CPF182R000FKE14
Metal Film Resistors - Through Hole 1watt 82ohms 1% 100ppm

Metal Film Resistors - Through Hole 1watt 82ohms 1% 100ppm

Supplier's Site
Through Hole Resistors - 541-CPF182R000FKE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CPF182R000FKE14-ND
Through Hole Resistors 541-CPF182R000FKE14-ND
CPF-1 82 1% T-1 E14 E3

CPF-1 82 1% T-1 E14 E3

Buy Now Datasheet
Resistor - 173972316 - Radwell International
Willingboro, NJ, United States
Resistor
173972316
Resistor 173972316
RESISTOR, AXIAL, 82 OHM, 1 W, 1% TOLERANCE, METAL FILM, 6.1 X 2.29 MM. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, AXIAL, 82 OHM, 1 W, 1% TOLERANCE, METAL FILM, 6.1 X 2.29 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Cpf-1 82 1% T-1 E14 E3 Vishay - 26P1194 - Newark, An Avnet Company
Chicago, IL, United States
Cpf-1 82 1% T-1 E14 E3 Vishay
26P1194
Cpf-1 82 1% T-1 E14 E3 Vishay 26P1194
CPF-1 82 1% T-1 E14 e3

CPF-1 82 1% T-1 E14 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Radwell International Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CPF182R000FKE14 541-CPF182R000FKE14-ND 173972316 26P1194
Product Name Metal Film Resistors - Through Hole Resistors Resistor Cpf-1 82 1% T-1 E14 E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 82 ohms 82 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1249330 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R430JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details