Res Metal Film 825 Ohm 1% 1W 100ppm/¦C AXL Thru-Hole
Resistor,Metal Film,825Ohms,250WV,1
| ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CPF1825R00FKB14 | 42C6521 |
| Product Name | Res Metal Film 825 Ohm 1% 1W 100ppm/¦C AXL Thru-Hole | Resistor,metal Film,825Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | ThroughHole | |
| Tolerance | 1 +/- % |