Vishay Intertechnology, Inc. RESISTOR METAL FILM 1W 750 OHM CPF1750R00JKEE6

Description
RESISTOR METAL FILM 1W 750ohm
Request a Quote Datasheet
Description
RESISTOR METAL FILM 1W 750ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTOR METAL FILM 1W 750 OHM - CPF1750R00JKEE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR METAL FILM 1W 750 OHM
CPF1750R00JKEE6
RESISTOR METAL FILM 1W 750 OHM CPF1750R00JKEE6
RESISTOR METAL FILM 1W 750ohm

RESISTOR METAL FILM 1W 750ohm

Supplier's Site
Through Hole Resistors - CPF750DTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPF750DTR-ND
Through Hole Resistors CPF750DTR-ND
750 Ohms ±5% 1W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film

750 Ohms ±5% 1W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPF1750R00JKEE6 CPF750DTR-ND
Product Name RESISTOR METAL FILM 1W 750 OHM Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Resistance Range 750 ohms 750 ohms
Power Rating 1 watts 1 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R470JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details