Vishay Precision Group Res Metal Film 750 Ohm 1% 1W 100ppm/¦C AXL Thru-Hole CPF1750R00FKB14

Description
Res Metal Film 750 Ohm 1% 1W 100ppm/¦C AXL Thru-Hole
Request a Quote
Description
Res Metal Film 750 Ohm 1% 1W 100ppm/¦C AXL Thru-Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 750 Ohm 1% 1W 100ppm/¦C AXL Thru-Hole - CPF1750R00FKB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 750 Ohm 1% 1W 100ppm/¦C AXL Thru-Hole
CPF1750R00FKB14
Res Metal Film 750 Ohm 1% 1W 100ppm/¦C AXL Thru-Hole CPF1750R00FKB14
Res Metal Film 750 Ohm 1% 1W 100ppm/¦C AXL Thru-Hole

Res Metal Film 750 Ohm 1% 1W 100ppm/¦C AXL Thru-Hole

Supplier's Site
Resistor,metal Film,750Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C6405 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,750Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C6405
Resistor,metal Film,750Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C6405
Resistor,Metal Film,750Ohms,250WV,1 +/-% Tol,-100,100ppm-TC

Resistor,Metal Film,750Ohms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CPF1750R00FKB14 42C6405
Product Name Res Metal Film 750 Ohm 1% 1W 100ppm/¦C AXL Thru-Hole Resistor,metal Film,750Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580266 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details