Vishay Intertechnology, Inc. Metal Film Resistors - CPF16R2000FKE14

Description
Metal Film Resistors - Through Hole 1watt 6.2ohms 1% 100ppm
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1watt 6.2ohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CPF16R2000FKE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CPF16R2000FKE14
Metal Film Resistors - CPF16R2000FKE14
Metal Film Resistors - Through Hole 1watt 6.2ohms 1% 100ppm

Metal Film Resistors - Through Hole 1watt 6.2ohms 1% 100ppm

Supplier's Site
Through Hole Resistors - 541-CPF16R2000FKE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CPF16R2000FKE14-ND
Through Hole Resistors 541-CPF16R2000FKE14-ND
CPF-1 6.2 1% T-1 E14 E3

CPF-1 6.2 1% T-1 E14 E3

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPF16R2000FKE14 541-CPF16R2000FKE14-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 6.2 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C683J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614890-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.68 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details