Vishay Precision Group Resistor Metal Film, 620 Ohm, 1W, 5%; Resistance Vishay CPF1620R00JNB14

Description
RESISTOR METAL FILM, 620 OHM, 1W, 5%; Resistance:620ohm; Product Range:CPF Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: No
Description
RESISTOR METAL FILM, 620 OHM, 1W, 5%; Resistance:620ohm; Product Range:CPF Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Resistor Metal Film, 620 Ohm, 1W, 5%; Resistance Vishay - 42C6218 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Metal Film, 620 Ohm, 1W, 5%; Resistance Vishay
42C6218
Resistor Metal Film, 620 Ohm, 1W, 5%; Resistance Vishay 42C6218
RESISTOR METAL FILM, 620 OHM, 1W, 5%; Resistance:620ohm; Product Range:CPF Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: No

RESISTOR METAL FILM, 620 OHM, 1W, 5%; Resistance:620ohm; Product Range:CPF Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 42C6218
Product Name Resistor Metal Film, 620 Ohm, 1W, 5%; Resistance Vishay
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 620 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580295 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details