Vishay Precision Group Metal Film Resistors - CPF15R0000FHE14

Description
Metal Film Resistors - Through Hole 1watt 5ohms 1% 50ppm
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1watt 5ohms 1% 50ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CPF15R0000FHE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CPF15R0000FHE14
Metal Film Resistors - CPF15R0000FHE14
Metal Film Resistors - Through Hole 1watt 5ohms 1% 50ppm

Metal Film Resistors - Through Hole 1watt 5ohms 1% 50ppm

Supplier's Site
Through Hole Resistors - 541-CPF15R0000FHE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CPF15R0000FHE14-ND
Through Hole Resistors 541-CPF15R0000FHE14-ND
CPF-1 5 1% T-2 E14 E3

CPF-1 5 1% T-2 E14 E3

Buy Now Datasheet
Metal Film Resistor, 5 Ohm, 1W, 1%; Resistance Vishay - 84R1432 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 5 Ohm, 1W, 1%; Resistance Vishay
84R1432
Metal Film Resistor, 5 Ohm, 1W, 1%; Resistance Vishay 84R1432
METAL FILM RESISTOR, 5 OHM, 1W, 1%; Resistance:5ohm; Product Range:CPF Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

METAL FILM RESISTOR, 5 OHM, 1W, 1%; Resistance:5ohm; Product Range:CPF Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CPF15R0000FHE14 541-CPF15R0000FHE14-ND 84R1432
Product Name Metal Film Resistors - Through Hole Resistors Metal Film Resistor, 5 Ohm, 1W, 1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Resistance Range 5 ohms 5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details