Vishay Precision Group Res Metal Film 5 Ohm 1% 1W 25ppm/¦C AXL Thru-Hole CPF15R0000FEB14

Description
Res Metal Film 5 Ohm 1% 1W 25ppm/¦C AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 5 Ohm 1% 1W 25ppm/¦C AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 5 Ohm 1% 1W 25ppm/¦C AXL Thru-Hole - CPF15R0000FEB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 5 Ohm 1% 1W 25ppm/¦C AXL Thru-Hole
CPF15R0000FEB14
Res Metal Film 5 Ohm 1% 1W 25ppm/¦C AXL Thru-Hole CPF15R0000FEB14
Res Metal Film 5 Ohm 1% 1W 25ppm/¦C AXL Thru-Hole

Res Metal Film 5 Ohm 1% 1W 25ppm/¦C AXL Thru-Hole

Supplier's Site
Through Hole Resistors - 541-CPF15R0000FEB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CPF15R0000FEB14-ND
Through Hole Resistors 541-CPF15R0000FEB14-ND
CPF-1 5 1% T-9 B14

CPF-1 5 1% T-9 B14

Buy Now Datasheet
Cpf-1 Metal Film Resistors, Axial Leads Vishay - 42C5885 - Newark, An Avnet Company
Chicago, IL, United States
Cpf-1 Metal Film Resistors, Axial Leads Vishay
42C5885
Cpf-1 Metal Film Resistors, Axial Leads Vishay 42C5885
CPF-1 METAL FILM RESISTORS, AXIAL LEADS

CPF-1 METAL FILM RESISTORS, AXIAL LEADS

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CPF15R0000FEB14 541-CPF15R0000FEB14-ND 42C5885
Product Name Res Metal Film 5 Ohm 1% 1W 25ppm/¦C AXL Thru-Hole Through Hole Resistors Cpf-1 Metal Film Resistors, Axial Leads Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R752JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614890-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.32 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details