Vishay Precision Group
Through Hole Resistors
CPF15K9000FEB14
Description
CPF-1 5.9K 1% T-9 B14
-
DigiKey
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Datasheet
Description
CPF-1 5.9K 1% T-9 B14
Request a Quote
Email Supplier
Datasheet
Suppliers
Cpf-1 5.9K 1% T-9 B14 Vishay
70K9455
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
Resistors |
|
Product Number
|
541-CPF15K9000FEB14-ND |
70K9455 |
|
Product Name
|
Through Hole Resistors |
Cpf-1 5.9K 1% T-9 B14 Vishay |
|
Configuration
|
Single Resistor
|
Single Resistor
|
|
Category / Application
|
General Use
|
|
|
Technology / Construction
|
MetalFilm
|
|
|
Mounting / Packaging
|
Axial Leads; Axial
|
|
|
Tolerance
|
1 +/- %
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting / Packaging
2512 (6432 Metric)
Resistance Range
0.0300 ohms
Temperature Coefficient
20 ±ppm/°C
View Details
2 suppliers
Power Rating
1440 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
KOA Speer Electronics, Inc.
Technology / Construction
Ceramic Composition; Ceramic
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details