Vishay Precision Group Vishay/DaleMetal Film Resistors - CPF150R000FEE14

Description
Vishay/DaleMetal Film Resistors - Through Hole 1watt 50ohms 1% 25ppm
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole 1watt 50ohms 1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CPF150R000FEE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CPF150R000FEE14
Vishay/DaleMetal Film Resistors - CPF150R000FEE14
Vishay/DaleMetal Film Resistors - Through Hole 1watt 50ohms 1% 25ppm

Vishay/DaleMetal Film Resistors - Through Hole 1watt 50ohms 1% 25ppm

Supplier's Site
Through Hole Resistors - 541-CPF150R000FEE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CPF150R000FEE14-ND
Through Hole Resistors 541-CPF150R000FEE14-ND
50 Ohms ±1% 1W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film

50 Ohms ±1% 1W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 50 Ohm, 1W, 1%; Resistance Vishay - 34P1894 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 50 Ohm, 1W, 1%; Resistance Vishay
34P1894
Metal Film Resistor, 50 Ohm, 1W, 1%; Resistance Vishay 34P1894
METAL FILM RESISTOR, 50 OHM, 1W, 1%; Resistance:50ohm; Product Range:CPF Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

METAL FILM RESISTOR, 50 OHM, 1W, 1%; Resistance:50ohm; Product Range:CPF Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

Supplier's Site
Resistor - 31526551 - Radwell International
Willingboro, NJ, United States
Resistor
31526551
Resistor 31526551
RESISTOR, AXIAL, METAL FILM, 50 OHM, 1W, 1%, 2.2X6.1 MM. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, AXIAL, METAL FILM, 50 OHM, 1W, 1%, 2.2X6.1 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Radwell International
Product Category Resistors Resistors Resistors Resistors
Product Number CPF150R000FEE14 541-CPF150R000FEE14-ND 34P1894 31526551
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors Metal Film Resistor, 50 Ohm, 1W, 1%; Resistance Vishay Resistor
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Resistance Range 50 ohms 50 ohms 50 ohms 50 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 1260440 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details