Vishay Precision Group Through Hole Resistors CPF150R000FEB14

Description
CAP
Request a Quote Datasheet
Description
CAP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-CPF150R000FEB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CPF150R000FEB14-ND
Through Hole Resistors 541-CPF150R000FEB14-ND
CAP

CAP

Buy Now Datasheet
Res Metal Film 50 Ohm 1% 1W 25ppm/¦C AXL Thru-Hole - CPF150R000FEB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 50 Ohm 1% 1W 25ppm/¦C AXL Thru-Hole
CPF150R000FEB14
Res Metal Film 50 Ohm 1% 1W 25ppm/¦C AXL Thru-Hole CPF150R000FEB14
Res Metal Film 50 Ohm 1% 1W 25ppm/¦C AXL Thru-Hole

Res Metal Film 50 Ohm 1% 1W 25ppm/¦C AXL Thru-Hole

Supplier's Site
Cpf-1 Metal Film Resistors, Axial Leads Rohs Compliant Vishay - 42C5958 - Newark, An Avnet Company
Chicago, IL, United States
Cpf-1 Metal Film Resistors, Axial Leads Rohs Compliant Vishay
42C5958
Cpf-1 Metal Film Resistors, Axial Leads Rohs Compliant Vishay 42C5958
CPF-1 METAL FILM RESISTORS, AXIAL LEADS ROHS COMPLIANT: NO

CPF-1 METAL FILM RESISTORS, AXIAL LEADS ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CPF150R000FEB14-ND CPF150R000FEB14 42C5958
Product Name Through Hole Resistors Res Metal Film 50 Ohm 1% 1W 25ppm/¦C AXL Thru-Hole Cpf-1 Metal Film Resistors, Axial Leads Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 953 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details