Vishay Precision Group Metal Film Resistors - CPF1500R00FKE14

Description
Metal Film Resistors - Through Hole 1watt 500ohms 1% 100ppm
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1watt 500ohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CPF1500R00FKE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CPF1500R00FKE14
Metal Film Resistors - CPF1500R00FKE14
Metal Film Resistors - Through Hole 1watt 500ohms 1% 100ppm

Metal Film Resistors - Through Hole 1watt 500ohms 1% 100ppm

Supplier's Site
Through Hole Resistors - 541-CPF1500R00FKE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CPF1500R00FKE14-ND
Through Hole Resistors 541-CPF1500R00FKE14-ND
500 Ohms ±1% 1W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film

500 Ohms ±1% 1W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 500 Ohm, 1W, 1%; Resistance Vishay - 84R1433 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 500 Ohm, 1W, 1%; Resistance Vishay
84R1433
Metal Film Resistor, 500 Ohm, 1W, 1%; Resistance Vishay 84R1433
METAL FILM RESISTOR, 500 OHM, 1W, 1%; Resistance:500ohm; Product Range:CPF Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes

METAL FILM RESISTOR, 500 OHM, 1W, 1%; Resistance:500ohm; Product Range:CPF Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CPF1500R00FKE14 541-CPF1500R00FKE14-ND 84R1433
Product Name Metal Film Resistors - Through Hole Resistors Metal Film Resistor, 500 Ohm, 1W, 1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Resistance Range 500 ohms 500 ohms 500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1180 ohms
View Details
2 suppliers
Adjustable Resistors - 1445505 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C303J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details