Vishay Intertechnology, Inc. Metal Film Resistors - CPF14K9900FEE14

Description
Metal Film Resistors - Through Hole 1watt 4.99Kohms 1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1watt 4.99Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CPF14K9900FEE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CPF14K9900FEE14
Metal Film Resistors - CPF14K9900FEE14
Metal Film Resistors - Through Hole 1watt 4.99Kohms 1%

Metal Film Resistors - Through Hole 1watt 4.99Kohms 1%

Supplier's Site
Through Hole Resistors - 541-CPF14K9900FEE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CPF14K9900FEE14-ND
Through Hole Resistors 541-CPF14K9900FEE14-ND
CPF-1 4.99K 1% T-9 E14 E3

CPF-1 4.99K 1% T-9 E14 E3

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPF14K9900FEE14 541-CPF14K9900FEE14-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 4990 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1468294 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers