Metal Film Resistors - Through Hole 1watt 47Kohms 5%
CPF-1 47K 5% T-1 RE6
CPF-1 47K 5% T-1 RE6
CPF-1 METAL FILM RESISTORS, AXIAL LEADS
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CPF147K000JKRE6 | 541-CPF147K000JKRE6CT-ND | 42C5744 |
| Product Name | Metal Film Resistors - | Through Hole Resistors | Cpf-1 Metal Film Resistors, Axial Leads Vishay |
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | Axial Leads |
| Resistance Range | 47000 ohms | ||
| Tolerance | 5 +/- % | 5 +/- % | |
| Configuration | Single Resistor | Single Resistor |