Vishay Precision Group Through Hole Resistors CPF1470R00FKE14

Description
CPF-1 470 1% T-1 E14 E3
Request a Quote Datasheet
Description
CPF-1 470 1% T-1 E14 E3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-CPF1470R00FKE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CPF1470R00FKE14-ND
Through Hole Resistors 541-CPF1470R00FKE14-ND
CPF-1 470 1% T-1 E14 E3

CPF-1 470 1% T-1 E14 E3

Buy Now Datasheet
Vishay/DaleMetal Film Resistors - - CPF1470R00FKE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CPF1470R00FKE14
Vishay/DaleMetal Film Resistors - CPF1470R00FKE14
Vishay/DaleMetal Film Resistors - Through Hole 1watt 470ohms 1% 100ppm

Vishay/DaleMetal Film Resistors - Through Hole 1watt 470ohms 1% 100ppm

Supplier's Site
RES.,METAL FILM, 470 OHM, 1W, 1%, +/-100PPM, AXIAL, BULK - 70205153 - Allied Electronics, Inc.
Fort Worth, TX, USA
RES.,METAL FILM, 470 OHM, 1W, 1%, +/-100PPM, AXIAL, BULK
70205153
RES.,METAL FILM, 470 OHM, 1W, 1%, +/-100PPM, AXIAL, BULK 70205153
RES.,METAL FILM, 470 OHM, 1W, 1%, +/-100PPM, AXIAL, BULK

RES.,METAL FILM, 470 OHM, 1W, 1%, +/-100PPM, AXIAL, BULK

Supplier's Site
Metal Film Resistor, 470 Ohm, 1W, 1%; Resistance Vishay - 84R1431 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 470 Ohm, 1W, 1%; Resistance Vishay
84R1431
Metal Film Resistor, 470 Ohm, 1W, 1%; Resistance Vishay 84R1431
METAL FILM RESISTOR, 470 OHM, 1W, 1%; Resistance:470ohm; Product Range:CPF Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes

METAL FILM RESISTOR, 470 OHM, 1W, 1%; Resistance:470ohm; Product Range:CPF Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-CPF1470R00FKE14-ND CPF1470R00FKE14 70205153 84R1431
Product Name Through Hole Resistors Vishay/DaleMetal Film Resistors - RES.,METAL FILM, 470 OHM, 1W, 1%, +/-100PPM, AXIAL, BULK Metal Film Resistor, 470 Ohm, 1W, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalFilm MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leads Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363293 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details