Vishay Precision Group Cpf-1 450 1% T-00 B14 Vishay CPF1450R00FNB14

Description
CPF-1 450 1% T-00 B14
Description
CPF-1 450 1% T-00 B14

Suppliers

Company
Product
Description
Supplier Links
Cpf-1 450 1% T-00 B14 Vishay - 65K1428 - Newark, An Avnet Company
Chicago, IL, United States
Cpf-1 450 1% T-00 B14 Vishay
65K1428
Cpf-1 450 1% T-00 B14 Vishay 65K1428
CPF-1 450 1% T-00 B14

CPF-1 450 1% T-00 B14

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65K1428
Product Name Cpf-1 450 1% T-00 B14 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.32 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details