42.2 kOhms ±1% 1W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film
RESISTOR METAL FILM 1W 42.2Kohm
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CPF42.2KCTR-ND | CPF142K200FKEE6 |
| Product Name | Through Hole Resistors | RESISTOR METAL FILM 1W 42.2K OHM |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | |
| Tolerance | 1 +/- % |