Vishay Intertechnology, Inc. RESISTOR METAL FILM 1W 402 OHM CPF1402R00FEEE6

Description
RESISTOR METAL FILM 1W 402ohm
Request a Quote Datasheet
Description
RESISTOR METAL FILM 1W 402ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTOR METAL FILM 1W 402 OHM - CPF1402R00FEEE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR METAL FILM 1W 402 OHM
CPF1402R00FEEE6
RESISTOR METAL FILM 1W 402 OHM CPF1402R00FEEE6
RESISTOR METAL FILM 1W 402ohm

RESISTOR METAL FILM 1W 402ohm

Supplier's Site
Through Hole Resistors - CPF402BTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPF402BTR-ND
Through Hole Resistors CPF402BTR-ND
402 Ohms ±1% 1W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film

402 Ohms ±1% 1W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CPF402BCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPF402BCT-ND
Through Hole Resistors CPF402BCT-ND
402 Ohms ±1% 1W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film

402 Ohms ±1% 1W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPF1402R00FEEE6 CPF402BTR-ND
Product Name RESISTOR METAL FILM 1W 402 OHM Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Resistance Range 402 ohms 402 ohms
Power Rating 1 watts 1 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 1260416 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2C121J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details