Vishay Intertechnology, Inc. Through Hole Resistors CPF13R0100FKEE6

Description
3.01 Ohms ±1% 1W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
3.01 Ohms ±1% 1W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPF3.01CCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPF3.01CCT-ND
Through Hole Resistors CPF3.01CCT-ND
3.01 Ohms ±1% 1W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film

3.01 Ohms ±1% 1W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CPF3.01CTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPF3.01CTR-ND
Through Hole Resistors CPF3.01CTR-ND
3.01 Ohms ±1% 1W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film

3.01 Ohms ±1% 1W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RESISTOR METAL FILM 1W 3.01 OHM - CPF13R0100FKEE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR METAL FILM 1W 3.01 OHM
CPF13R0100FKEE6
RESISTOR METAL FILM 1W 3.01 OHM CPF13R0100FKEE6
RESISTOR METAL FILM 1W 3.01ohm

RESISTOR METAL FILM 1W 3.01ohm

Supplier's Site
Resistor - 111259231 - Radwell International
Willingboro, NJ, United States
Resistor
111259231
Resistor 111259231
RESISTOR, AXIAL, METAL FILM, 1W, 3.01 OHM, 1%, 6MM. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, AXIAL, METAL FILM, 1W, 3.01 OHM, 1%, 6MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Radwell International
Product Category Resistors Resistors Resistors
Product Number CPF3.01CCT-ND CPF13R0100FKEE6 111259231
Product Name Through Hole Resistors RESISTOR METAL FILM 1W 3.01 OHM Resistor
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 3.01 ohms 3.01 ohms 3.01 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details