Vishay Precision Group Cpf-1 3K 1% T-00 B14 Vishay CPF13K0000FNB14

Description
CPF-1 3K 1% T-00 B14
Description
CPF-1 3K 1% T-00 B14

Suppliers

Company
Product
Description
Supplier Links
Cpf-1 3K 1% T-00 B14 Vishay - 65K1425 - Newark, An Avnet Company
Chicago, IL, United States
Cpf-1 3K 1% T-00 B14 Vishay
65K1425
Cpf-1 3K 1% T-00 B14 Vishay 65K1425
CPF-1 3K 1% T-00 B14

CPF-1 3K 1% T-00 B14

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65K1425
Product Name Cpf-1 3K 1% T-00 B14 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details