Vishay Intertechnology, Inc. RESISTOR METAL FILM 1W 39.2K OHM CPF139K200FKEE6

Description
RESISTOR METAL FILM 1W 39.2Kohm
Request a Quote Datasheet
Description
RESISTOR METAL FILM 1W 39.2Kohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTOR METAL FILM 1W 39.2K OHM - CPF139K200FKEE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR METAL FILM 1W 39.2K OHM
CPF139K200FKEE6
RESISTOR METAL FILM 1W 39.2K OHM CPF139K200FKEE6
RESISTOR METAL FILM 1W 39.2Kohm

RESISTOR METAL FILM 1W 39.2Kohm

Supplier's Site
Through Hole Resistors - CPF39.2KCTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPF39.2KCTR-ND
Through Hole Resistors CPF39.2KCTR-ND
39.2 kOhms ±1% 1W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film

39.2 kOhms ±1% 1W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPF139K200FKEE6 CPF39.2KCTR-ND
Product Name RESISTOR METAL FILM 1W 39.2K OHM Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Resistance Range 39200 ohms
Power Rating 1 watts 1 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58C82LK-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through-Hole Resistors - 1-1622318-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 147000 ohms
Tolerance 1 +/- %
View Details
2 suppliers