CPF-1 37.4K 1% T-2 B14
Vishay/DaleMetal Film Resistors - Through Hole 1watt 37.4Kohms 1%
CPF-1 METAL FILM RESISTORS, AXIAL LEADS
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 541-CPF137K400FHB14-ND | CPF137K400FHB14 | 42C5434 |
| Product Name | Through Hole Resistors | Vishay/DaleMetal Film Resistors - | Cpf-1 Metal Film Resistors, Axial Leads Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | Axial Leads |
| Tolerance | 1 +/- % | 1 +/- % |